EN
  • EN
  • DE

A2F200M3F-FGG256

Part No A2F200M3F-FGG256
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17)
Manufacturer Microchip Technology
Series SmartFusion®
Package Tray
Core Processor ARM® Cortex®-M3
Speed 80MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O MCU - 25, FPGA - 66
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A2F200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1003, A2F200M3FFGG256
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858877-A2F200M3F-FGG256
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-FGG256 CAD Model

Description

Product Overview: A2F200M3F-FGG256 from Microchip Technology

The A2F200M3F-FGG256 is a state-of-the-art field-programmable gate array (FPGA) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to deliver high-performance, flexibility, and cost-effectiveness, this FPGA is an ideal choice for a wide range of applications, from consumer electronics to industrial automation systems.

At the heart of the A2F200M3F-FGG256 is its advanced 200K logic element architecture, which provides the computational power and speed necessary for complex digital signal processing, data management, and control tasks. The logic elements are complemented by a rich set of features, including embedded memory blocks, digital signal processing (DSP) blocks, and a versatile set of I/O options, allowing designers to tailor the FPGA to their specific application requirements.

Key Features:

  • Logic Elements: The device boasts 200,000 logic elements, offering ample resources for implementing intricate designs.
  • Memory: Integrated memory blocks facilitate efficient data storage and retrieval, essential for high-speed data processing tasks.
  • DSP Blocks: Dedicated DSP blocks enable efficient implementation of arithmetic-intensive functions, which are crucial for applications like image processing and digital communication.
  • I/O Versatility: A wide variety of I/O standards are supported, allowing for flexible interfacing with other devices and systems.
  • Package: The device comes in a Fine-pitch Grid Array (FGG256) package, ensuring a compact footprint for space-constrained applications.

The A2F200M3F-FGG256 also emphasizes ease of use with its comprehensive development tools and software support. These tools simplify the design process, from initial concept to final product, and help reduce time-to-market. Additionally, the FPGA's low power consumption makes it an eco-friendly choice for energy-sensitive designs.

Whether you're designing cutting-edge consumer electronics, sophisticated industrial control systems, or innovative communication devices, the A2F200M3F-FGG256 from Microchip Technology offers the performance, flexibility, and reliability you need to bring your visions to life.

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $81.1594
Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $9.4075
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $93.8438

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess