EN
  • EN
  • DE

A3P1000-1PQG208M

Part No A3P1000-1PQG208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 154
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908921-A3P1000-1PQG208M
Ultra Librarian 3D Model Ultra Librarian A3P1000-1PQG208M CAD Model

Description

Product Overview: A3P1000-1PQG208M

The A3P1000-1PQG208M is a high-performance FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series. This product offers a versatile solution for a wide range of electronic applications, boasting a rich feature set that enables designers to address complex digital logic needs with flexibility and ease.

Key Features

  • High Density: The A3P1000 FPGA provides 1 million system gates, allowing for the implementation of sophisticated digital designs without compromising on space or power.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains a low power profile, making it suitable for power-sensitive applications.
  • In-System Programmability: With its in-system programmable feature, users can update the FPGA configuration as needed, providing flexibility for design iterations and field upgrades.
  • Flash-based Technology: Utilizing non-volatile flash technology, the A3P1000-1PQG208M retains its configuration even after power cycles, eliminating the need for external configuration memory.
  • High I/O Count: The device is equipped with 208 user I/Os, enabling it to interface with a wide range of peripherals and systems.
  • Security: Security features include a unique device ID and user flash memory for secure key storage, providing a robust solution to protect intellectual property and sensitive data.

Packaging and Performance

The A3P1000-1PQG208M is housed in a 208-pin PQG208 package, which is ideal for space-constrained applications. It operates with a 1.5V core voltage and supports a wide range of I/O standards, ensuring compatibility with various logic levels and interface standards.

Applications

Ideal for a myriad of applications, this FPGA is well-suited for use in telecommunications, automotive, consumer electronics, and industrial control systems. Its high-speed interfaces, digital signal processing capabilities, and reliable flash-based configuration make it a go-to choice for designers looking to create advanced digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess