EN
  • EN
  • DE

A3P1000-2FGG144

Part No A3P1000-2FGG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 147456
Number of I/O 97
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number A3P1000
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1348654-A3P1000-2FGG144
Ultra Librarian 3D Model Ultra Librarian A3P1000-2FGG144 CAD Model

Description

The A3P1000-2FGG144 is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed for a wide array of applications requiring flexibility, speed, and high-density logic integration. This device is part of Microchip's ProASIC3 series, which is renowned for its low power consumption and security features, making it an ideal choice for designers looking to develop secure and power-efficient solutions.

Key Features

  • High Capacity: The A3P1000-2FGG144 offers 1 million system gates, enabling it to handle complex designs and advanced digital logic tasks with ease.
  • System Performance: With a system performance of up to 350 MHz, this FPGA can meet the needs of high-speed data processing and communication applications.
  • Flash Memory: The non-volatile flash memory technology ensures that the device retains its configuration even after power-down, eliminating the need for external configuration sources.
  • I/O Rich: This device comes with 144 user I/Os, providing ample connectivity for interfacing with other components and peripherals in a system.
  • Power Efficiency: The A3P1000-2FGG144 is designed for low power operation, making it suitable for portable and power-sensitive applications.
  • Security: Enhanced security features protect against overbuilding, cloning, reverse engineering, and tampering.

Applications

The versatility of the A3P1000-2FGG144 makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical devices
  • Defense and aerospace systems

Package and Quality

The A3P1000-2FGG144 is available in a 144-pin Fine Grid Array (FGG) package, providing a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, with devices subjected to rigorous testing and quality control processes.

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess