EN
  • EN
  • DE

A3PE1500-1FGG676I

Part No A3PE1500-1FGG676I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 444 I/O 676FBGA  /  series Field Programmable Gate Array (FPGA) IC 444 276480 676-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3E
Package Tray
Total RAM Bits 276480
Number of I/O 444
Number of Gates 1500000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 676-BGA
Supplier Device Package 676-FBGA (27x27)
Base Product Number A3PE1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1010922-A3PE1500-1FGG676I
Ultra Librarian 3D Model Ultra Librarian A3PE1500-1FGG676I CAD Model

Description

Product Overview: A3PE1500-1FGG676I by Microchip Technology

The A3PE1500-1FGG676I is a cutting-edge FPGA (Field Programmable Gate Array) produced by Microchip Technology, a leader in the semiconductor industry. This product is part of the ProASIC3E series, which is known for its low power consumption, high performance, and reliability in a wide range of applications.

Designed for versatility, the A3PE1500-1FGG676I is ideal for deployment in sectors such as telecommunications, automotive, industrial control systems, and consumer electronics. It is particularly well-suited for applications that require quick design cycles and a high degree of customization.

Key Features:

  • High Capacity: The device boasts 1.5 Million System Gates, providing ample space for complex logic designs and enabling designers to integrate multiple functions into a single chip.
  • Advanced Technology: Built on a 130 nm technology, this FPGA offers a perfect blend of power efficiency and performance.
  • Security: The A3PE1500-1FGG676I features enhanced security mechanisms, including in-built protection against differential power analysis (DPA) attacks, making it a secure choice for sensitive applications.
  • I/O Versatility: With 676-pin Fine Grid Array (FGA) packaging, the product provides a wealth of I/O options, ensuring flexibility in connecting with other components of a system.
  • Speed Grades: Available in multiple speed grades, it allows designers to optimize the device for performance or power consumption according to their specific needs.
  • Temperature Range: This particular model is designed to operate reliably over the industrial temperature range, ensuring functionality in extreme conditions.

Applications:

The versatility of the A3PE1500-1FGG676I makes it an excellent choice for a variety of applications. It is extensively used in the development of embedded systems, digital signal processing, automotive infotainment systems, complex industrial machines, and secure communication devices. Its ability to be reprogrammed in the field allows for easy updates and adaptability to changing requirements.

In summary, the A3PE1500-1FGG676I from Microchip Technology is a robust, secure, and high-performance FPGA solution that offers designers the flexibility and resources needed to create innovative and complex digital systems.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $311.0250 $311.0250
2+ $278.8500 $557.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess