EN
  • EN
  • DE

A3PE3000-FG324I

Part No A3PE3000-FG324I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 221 I/O 324FBGA  /  series Field Programmable Gate Array (FPGA) IC 221 516096 324-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3E
Package Tray
Total RAM Bits 516096
Number of I/O 221
Number of Gates 3000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 324-BGA
Supplier Device Package 324-FBGA (19x19)
Base Product Number A3PE3000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 84
Win Source Part Number 1038280-A3PE3000-FG324I
Ultra Librarian 3D Model Ultra Librarian A3PE3000-FG324I CAD Model

Description

Microchip Technology's A3PE3000-FG324I FPGA

The A3PE3000-FG324I is a cutting-edge Field Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This device is part of the ProASIC3 series, which is known for its low power consumption and security features, making it an ideal choice for power-sensitive and secure applications.

Key Features:

  • High Capacity: The A3PE3000-FG324I provides a robust platform with 3 million system gates, allowing designers to integrate multiple functions into a single chip for complex system designs.
  • High Performance: With support for system performance up to 350 MHz, this FPGA can meet the needs of high-speed computing and signal processing tasks.
  • Flash Memory: The non-volatile flash technology ensures data retention without the need for external memory, offering a secure and reliable solution for system configuration.
  • Security: Advanced security features, including a unique device ID and flash lock, protect intellectual property and prevent unauthorized access or copying of the device configuration.
  • I/O Versatility: The FPGA provides up to 271 I/Os, giving designers flexibility in interfacing with a wide range of peripherals and devices.
  • Package: Enclosed in a fine-pitch 324-pin BGA package, the A3PE3000-FG324I offers a compact solution for space-constrained applications.
  • Industrial Temperature Range: Operating in a temperature range of -40°C to +85°C, this device is suitable for industrial environments and outdoor deployment.

Applications:

The versatility of the A3PE3000-FG324I makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure
  • Security systems
  • Aerospace and defense electronics

In summary, the A3PE3000-FG324I from Microchip Technology is a powerful and secure FPGA that offers designers the capacity, performance, and flexibility required for today's demanding electronic designs. Its robust feature set ensures it can be the cornerstone of any high-performance and secure digital system.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess