EN
  • EN
  • DE

A3PE600-FG484

Part No A3PE600-FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 270 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Field Programmable Gate Array (FPGA) IC 270 110592 484-BGA
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 270
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908976-A3PE600-FG484
Ultra Librarian 3D Model Ultra Librarian A3PE600-FG484 CAD Model

Description

Microchip Technology's A3PE600-FG484 FPGA

Microchip Technology presents the A3PE600-FG484, a feature-rich field-programmable gate array (FPGA) designed for a wide array of applications. This high-performance FPGA is part of Microchip's ProASIC3 series, which is renowned for providing a perfect blend of low power consumption and high functionality. The A3PE600-FG484 is an ideal choice for designers looking to harness the flexibility of an FPGA without compromising on power efficiency or performance.

The A3PE600-FG484 comes in a 484-pin FinePitch Ball Grid Array (FBGA) package, ensuring a compact form factor suitable for space-constrained applications. It boasts 600K system gates that provide ample logic for complex designs. This device also includes 144 I/Os, giving it the versatility needed to interface with a wide range of peripheral devices and components.

At the heart of the A3PE600-FG484 is a robust 1.5V core, which provides a stable and reliable operation even under varying conditions. The FPGA supports in-system programming and reprogramming, which means updates and design iterations can be implemented with ease, without the need for additional hardware. This makes the A3PE600-FG484 an excellent choice for applications where future-proofing and adaptability are key considerations.

Security is a critical concern in today's technology landscape, and the A3PE600-FG484 addresses this with its built-in security features. It includes FlashLock® to provide secure and immutable configuration, ensuring that intellectual property and sensitive data are well-protected against unauthorized access.

The A3PE600-FG484 is suited for a multitude of applications ranging from industrial control systems to automotive electronics, medical devices, and defense systems. Its ability to operate in extreme temperatures and harsh environments makes it an excellent choice for outdoor and rugged applications.

In summary, Microchip Technology's A3PE600-FG484 FPGA is a powerful and versatile component that offers designers the flexibility of programmable logic along with the security and reliability required for today's sophisticated electronic systems.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess