EN
  • EN
  • DE

A40MX02-PLG68I

Part No A40MX02-PLG68I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 57
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.23x24.23)
Family Name A40MX02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 19
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908980-A40MX02-PLG68I
Ultra Librarian 3D Model Ultra Librarian A40MX02-PLG68I CAD Model

Description

Introducing the A40MX02-PLG68I from Microchip Technology

The A40MX02-PLG68I is a highly versatile and efficient FPGA (Field Programmable Gate Array) device from the well-known and respected Microchip Technology. This product is part of the A40MX Series, which is synonymous with reliability and performance in the realm of programmable logic devices. Designed to meet the needs of a wide range of applications, the A40MX02-PLG68I is an excellent choice for designers looking for a flexible solution to their complex digital circuit requirements.

Equipped with a 68-pin PLCC (Plastic Leaded Chip Carrier) package, the A40MX02-PLG68I offers a compact form factor that is ideal for space-constrained applications while still providing ample I/O capabilities. The device is built on a non-volatile, EEPROM (Electrically Erasable Programmable Read-Only Memory) technology base, which ensures that your configurations are retained even after power cycles, making it a reliable choice for critical applications where data persistence is crucial.

The A40MX02-PLG68I operates at an industrial temperature range, making it robust enough to withstand the harsh conditions found in industrial environments. This feature ensures that the device continues to perform optimally even under extreme temperatures, which is vital for maintaining system integrity and performance.

One of the key benefits of the A40MX02-PLG68I is its reprogrammability, which allows designers to update their system designs without the need for costly hardware changes. This flexibility can significantly reduce development time and cost, as well as provide a future-proof solution that can evolve with changing requirements.

With its advanced security features, the A40MX02-PLG68I ensures the protection of intellectual property and prevents unauthorized access to the configuration data. This is increasingly important in today's environment where data security and integrity are paramount.

In summary, the A40MX02-PLG68I from Microchip Technology is a powerful and reliable FPGA that offers a perfect blend of performance, flexibility, and security. Its robust design, coupled with the ability to operate in industrial environments, makes it an ideal choice for a myriad of applications ranging from telecommunications to automotive and beyond. Whether you're designing a complex digital system or looking for a programmable solution to integrate into your existing setup, the A40MX02-PLG68I is a component that will not disappoint.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess