EN
  • EN
  • DE

A54SX32A-1PQ208I

Part No A54SX32A-1PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208QFP  /  series Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Product Status Obsolete
Number of LABs/CLBs 2880
Number of I/O 174
Number of Gates 48000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A54SX32A
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 2266-A54SX32A-1PQ208I
Standard Package 24
Win Source Part Number 1019493-A54SX32A-1PQ208I
Ultra Librarian 3D Model Ultra Librarian A54SX32A-1PQ208I CAD Model

Description

Product Overview: A54SX32A-1PQ208I

Manufacturer: Microchip Technology

The A54SX32A-1PQ208I, from the renowned Microchip Technology, is a high-performance Field-Programmable Gate Array (FPGA) that offers a versatile solution for various complex digital circuit designs. This device is part of the SX-A family, which is known for its speed and efficiency, making it an ideal choice for designers looking to optimize their system's performance.

Key Features

  • Technology: Based on the advanced 0.22 µm CMOS process, the A54SX32A-1PQ208I provides a robust platform for high-speed digital applications.
  • Logic Elements: Equipped with a substantial number of system gates, this FPGA allows for the implementation of complex logic functions and designs.
  • I/O Pins: The device comes with a generous amount of user I/O pins, facilitating flexible interfacing with a wide range of peripherals and other digital systems.
  • Package: Housed in a 208-pin PQFP (Plastic Quad Flat Pack), the A54SX32A-1PQ208I is designed for surface mount technology, ensuring a compact footprint on the PCB.
  • Temperature Range: This particular model is specified for the industrial temperature range, making it reliable for operation in challenging environmental conditions.
  • Reprogrammability: As an FPGA, it can be programmed and reprogrammed to suit evolving requirements, thus providing a high level of flexibility in the design phase and beyond.

Applications

The A54SX32A-1PQ208I is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its robust feature set and Microchip Technology's reputation for quality, the A54SX32A-1PQ208I is a reliable choice for designers and engineers looking to create sophisticated digital systems that require high-speed logic, flexibility, and a compact design footprint. Whether you're developing cutting-edge consumer electronics or mission-critical industrial components, this FPGA can help you achieve your design goals with efficiency and precision.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess