EN
  • EN
  • DE

APA300-PQ208

Part No APA300-PQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP  /  series Field Programmable Gate Array (FPGA) IC 158 73728 208-BFQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Tray
Product Status Obsolete
Total RAM Bits 73728
Number of I/O 158
Number of Gates 300000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number APA300
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1209939-APA300-PQ208
Ultra Librarian 3D Model Ultra Librarian APA300-PQ208 CAD Model

Description

Microchip Technology APA300-PQ208 FPGA

The APA300-PQ208 is a high-performance, programmable logic device (PLD) from Microchip Technology's ProASIC3 series. This field-programmable gate array (FPGA) offers a robust solution for designers looking to implement custom logic without the high cost and extended development time associated with traditional ASIC design.

Key Features

  • Non-volatile Technology: Built with flash technology, the APA300-PQ208 ensures data retention without the need for external memory. This non-volatile nature also allows for instant-on capabilities, a critical feature for many applications that require immediate operation upon power-up.
  • High Capacity: The device boasts 300,000 system gates, providing ample space for complex designs and logic integration.
  • Low Power Consumption: Designed with power efficiency in mind, the APA300-PQ208 is ideal for power-sensitive applications, ensuring that systems maintain low power usage without sacrificing performance.
  • Security: Security features include a unique device ID, which helps protect intellectual property by preventing unauthorized copying or use of the device's configuration.
  • Package Type: The PQ208 package is a 208-pin Quad Flat Pack (QFP), which offers a balance between I/O count and compactness, suitable for space-constrained applications.
  • I/O Rich: With a generous number of user I/Os, this FPGA provides the flexibility needed to handle a wide range of interfacing requirements.
  • Reprogrammability: The APA300-PQ208 can be reprogrammed in the field, allowing for updates and adjustments to be made to the device without needing to replace the hardware, thus providing a future-proof solution.

Applications

The versatility of the APA300-PQ208 makes it suitable for a myriad of applications across various industries. It is particularly well-suited for automotive, industrial, consumer electronics, medical devices, and defense systems where reliability and adaptability are paramount.

Conclusion

Microchip Technology's APA300-PQ208 FPGA offers a powerful, secure, and cost-effective solution for custom logic implementation. Its combination of non-volatile technology, high capacity, and low power consumption, along with the ability to be reprogrammed in the field, makes it an excellent choice for designers aiming to accelerate their product development cycles and enhance product performance.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess