EN
  • EN
  • DE

APA450-FGG484I

Part No APA450-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 344 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 344 110592 484-BGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 344
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name APA450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861527-APA450-FGG484I
Ultra Librarian 3D Model Ultra Librarian APA450-FGG484I CAD Model

Description

Microchip Technology APA450-FGG484I Product Overview

The APA450-FGG484I is a cutting-edge FPGA (Field-Programmable Gate Array) product from the renowned manufacturer Microchip Technology. This device is part of the ProASIC3 series, which is known for providing cost-effective, low-power programmable logic solutions. The APA450-FGG484I is designed to meet the needs of a wide range of applications including but not limited to automotive, consumer electronics, industrial control systems, and telecommunications.

With its 450K system gates, the APA450-FGG484I offers a substantial amount of logic for complex designs. The FPGA incorporates non-volatile flash technology, ensuring that your design is secure and the device can retain its configuration without the need for external memory. This feature also allows for instant-on capabilities, a critical requirement for many applications where quick startup times are essential.

The device comes in a fine-pitch 484-pin FBGA (Fine Ball Grid Array) package, which provides a compact footprint while allowing for efficient routing of high-density I/O connections. The APA450-FGG484I operates over the industrial temperature range of -40°C to +85°C, making it suitable for environments that experience extreme temperatures.

Furthermore, the APA450-FGG484I is fully supported by Microchip's comprehensive suite of development tools. Designers can take advantage of the Libero Integrated Design Environment (IDE) for design, simulation, and programming of the FPGA. The toolchain includes an optimized synthesis engine, a power calculator, and debugging tools, which streamline the development process and reduce time-to-market.

In terms of security, the APA450-FGG484I offers a robust set of features, including in-system programmability and reprogrammability, design security that prevents unauthorized access, and a unique ID for IP protection. These features make it an ideal choice for applications where intellectual property protection and data security are of paramount importance.

Overall, the APA450-FGG484I from Microchip Technology is a versatile and reliable FPGA that delivers performance, security, and ease of use, making it an excellent choice for designers looking to implement flexible and secure programmable logic in their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.9793 $291.9793
2+ $261.7746 $523.5492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess