EN
  • EN
  • DE

APT1001RBVRG

Part No APT1001RBVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 11A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS V®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Rds On (Max) @ Id, Vgs 1Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 225 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 3660 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-247 [B]
Package / Case TO-247-3
Base Product Number APT1001
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 57702-APT1001RBVRG
Ultra Librarian 3D Model Ultra Librarian APT1001RBVRG CAD Model

Description

Microchip Technology's APT1001RBVRG - Power MOSFET

Introducing the robust and efficient APT1001RBVRG, a cutting-edge Power MOSFET from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to meet the high-performance requirements of modern power electronic applications. With its compact design and superior thermal performance, the APT1001RBVRG is an ideal choice for a wide range of applications, including power supplies, motor control, and high-efficiency converters.

Key Features:

  • Device Type: Power MOSFET
  • Configuration: Single
  • Voltage - Rated: Breakdown voltage of 1000V, ensuring suitability for high-voltage applications.
  • Current Rating: Continuous drain current of up to 23A, providing reliable performance for heavy-duty operations.
  • Rds On (Max) @ Id, Vgs: Low on-state resistance of 0.3 Ohm @ 12A, 10V, minimizing power losses and improving efficiency.
  • Operating Temperature: Features a broad operating temperature range, enhancing reliability in extreme conditions.
  • Package / Case: TO-247, offering excellent power handling and heat dissipation characteristics.
  • Lead-Free Status / RoHS Status: Lead-free and RoHS compliant, adhering to environmental regulations and standards.

The APT1001RBVRG Power MOSFET is designed with advanced processing techniques to achieve extremely low on-resistance per silicon area. This results in a device with the ability to handle a given current level with a smaller die size, reducing both cost and package size. Additionally, the device's intrinsic capacitance and gate charge are optimized to improve switching performance, further enhancing its applicability in high-frequency circuits.

Microchip Technology's commitment to quality ensures that the APT1001RBVRG Power MOSFET is manufactured to the highest standards, offering reliability and performance that engineers and designers can trust. Whether you're developing power management systems, inverter circuits, or any other application requiring efficient power control, the APT1001RBVRG is a superior choice that combines performance, efficiency, and reliability.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact your local authorized distributor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3694 $50.2164
15+ $6.8672 $103.0080
23+ $6.6526 $153.0098
32+ $6.4380 $206.0160
41+ $6.2234 $255.1594
54+ $5.5796 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess