EN
  • EN
  • DE

APT1201R4SFLLG

Part No APT1201R4SFLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 9A D3PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000795-APT1201R4SFLLG
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series POWER MOS 7®
Package Tube
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package D3 [S]
Mounting Type Surface Mount
Vgs(th) (Max) @ Id 5V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds 2500 pF @ 25 V
Base Product Number APT1201
Ultra Librarian 3D Model Ultra Librarian APT1201R4SFLLG CAD Model

Description

The APT1201R4SFLLG is a cutting-edge power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This high-performance transistor is designed for a wide range of applications, including switch-mode power supplies, motor control, and general-purpose switching.

Key Features

  • Low On-Resistance: The APT1201R4SFLLG boasts a low on-resistance, which translates to reduced conduction losses and improved efficiency in power conversion applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET minimizes switching losses and is ideal for high-frequency operations.
  • Advanced Trench Technology: Utilizing advanced trench technology, the APT1201R4SFLLG ensures superior performance and reliability.
  • Robust Thermal Performance: The device features an excellent thermal profile that allows for better heat dissipation, ensuring stable operation even under high load conditions.
  • Easy Integration: Designed with the industry-standard footprint, this MOSFET ensures easy integration into various circuit designs without the need for significant layout changes.

Applications

The versatility of the APT1201R4SFLLG makes it suitable for a broad spectrum of applications. Its robustness and high efficiency are particularly beneficial in:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Power Management Systems
  • Automotive Electronics

Microchip Technology's commitment to quality ensures that the APT1201R4SFLLG meets the highest standards of performance and reliability. Whether you're designing for industrial, automotive, or consumer electronics, the APT1201R4SFLLG is an excellent choice for your power management and switching needs.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess