EN
  • EN
  • DE

APT19F100J

Part No APT19F100J
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 20A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features N-Channel 1000 V 20A (Tc) 460W (Tc) Chassis Mount ISOTOP®
Manufacturer Microchip Technology
Series POWER MOS 8™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package ISOTOP®
Family Name APT19F100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861590-APT19F100J
Ultra Librarian 3D Model Ultra Librarian APT19F100J CAD Model

Description

Introducing the APT19F100J Power MOSFET from Microchip Technology

Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the APT19F100J, a state-of-the-art power MOSFET designed for high-performance applications. This device is part of Microchip's extensive range of power management solutions, catering to a diverse array of industry needs.

Key Features of the APT19F100J

  • High Voltage Capability: The APT19F100J boasts a 1000V drain-to-source voltage (V<sub>DS), making it suitable for high voltage applications that require efficient power conversion and switching.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 1.9Ω, this MOSFET ensures minimal conduction losses, which is critical for improving the efficiency in power supply designs.
  • Fast Switching Performance: The device's fast switching characteristics are ideal for applications that demand quick response times, such as switching power supplies and motor control circuits.
  • Robust Design: Encased in a TO-247 package, the APT19F100J is built to withstand harsh environments and is capable of handling high thermal and electrical stresses.
  • Low Gate Charge: The MOSFET's low gate charge (Q<sub>G) facilitates reduced switching energy, which is beneficial in reducing power dissipation during the switching process.

Applications

The APT19F100J is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • High Voltage DC-DC Converters
  • Motor Drives
  • Lighting Systems

Reliability and Support

Microchip Technology is committed to providing high-quality products and the APT19F100J is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance. Additionally, Microchip offers comprehensive technical support, including datasheets, reference designs, and customer service to assist with the integration of the APT19F100J into your projects.

Whether you're designing for industrial, commercial, or high-tech applications, the APT19F100J from Microchip Technology is an excellent choice for your power management needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess