EN
  • EN
  • DE

APT20M11JVFR

Part No APT20M11JVFR
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 175A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000828-APT20M11JVFR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series POWER MOS V®
Package Tube
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Package / Case SOT-227-4, miniBLOC
Vgs (Max) ±30V
Ultra Librarian 3D Model Ultra Librarian APT20M11JVFR CAD Model

Description

Microchip Technology's APT20M11JVFR: High-Performance Power MOSFET

The APT20M11JVFR is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for high efficiency and power density, this device is an ideal choice for a wide range of applications, including switch-mode power supplies, motor drives, and other power conversion and control systems.

Featuring advanced silicon technology, the APT20M11JVFR provides excellent on-state resistance (R<sub>DS(on)) combined with superior switching performance. This combination ensures minimal power loss and heat generation, thus improving the overall efficiency of the system in which it is employed. With a drain-to-source voltage (V<sub>DSS) of 200V and a continuous drain current (I<sub>D) of 110A, this MOSFET can handle significant power levels, making it suitable for high-power applications.

The APT20M11JVFR is packaged in a robust and compact package, the Power Flatpack, which offers excellent thermal performance and is designed for easy mounting on a variety of PCBs. Its construction ensures a low inductance and low profile, which is critical for reducing voltage overshoots during high-speed switching events.

One of the key benefits of this MOSFET is its fast switching capability, which is essential for reducing switching losses in high-frequency operations. The APT20M11JVFR is optimized to provide fast and efficient switching, which is particularly beneficial in applications where power efficiency is paramount.

Additionally, the APT20M11JVFR is characterized by its ruggedness and reliability. It is engineered to withstand harsh operating conditions and is rated for a maximum junction temperature of 150°C. This ensures long-term stability and performance, even in demanding environments.

In summary, Microchip Technology's APT20M11JVFR power MOSFET is a high-quality component designed for applications that require high power density, efficiency, and reliability. With its advanced features and robust design, it stands out as a superior choice for engineers looking to optimize their power systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess