EN
  • EN
  • DE

APT25GP120BDF1

Part No APT25GP120BDF1
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007407-APT25GP120BDF1
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT25GP120BDF1 CAD Model

Description

The APT25GP120BDF1 is a state-of-the-art Insulated-Gate Bipolar Transistor (IGBT) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This IGBT is designed to meet the demanding needs of a wide range of power electronics applications, including inverters, converters, and motor drives in the industrial, automotive, and renewable energy sectors.

Key Features

  • High Voltage Capability: The APT25GP120BDF1 is capable of handling high voltages up to 1200V, making it suitable for high-power applications.
  • Low On-Resistance: With a low on-resistance, this IGBT ensures high efficiency and minimal power loss during operation.
  • Fast Switching Speed: The device features fast switching characteristics, which helps in reducing switching losses and improves performance in high-frequency applications.
  • Robust Design: The APT25GP120BDF1 is designed to be rugged and reliable, capable of withstanding harsh operating conditions.
  • Low Gate Charge: The low gate charge of this IGBT allows for easy drive control and contributes to the overall efficiency of the system.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a free-wheeling diode in the package enhances the performance during reverse recovery and reduces the number of external components required.

Applications

The APT25GP120BDF1 by Microchip Technology is versatile and can be used in various high-performance applications, including:

  • Industrial Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Renewable Energy Inverters (Solar, Wind)
  • Electric Vehicle (EV) Charging Stations
  • High-Frequency Welding Machines

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The APT25GP120BDF1 IGBT is no exception and has undergone rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications. With its combination of performance, efficiency, and durability, the APT25GP120BDF1 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess