EN
  • EN
  • DE

APT2X101D60J

Part No APT2X101D60J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 600V 100A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 180 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X101
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564010-APT2X101D60J
Ultra Librarian 3D Model Ultra Librarian APT2X101D60J CAD Model

Description

Microchip Technology's APT2X101D60J Power MOSFET

The APT2X101D60J is a state-of-the-art Power MOSFET developed by Microchip Technology, designed to cater to the demanding requirements of modern power conversion applications. This device is a part of Microchip's extensive power semiconductor portfolio, which is renowned for its high efficiency, reliability, and performance.

Key Features

  • High Voltage Capability: The APT2X101D60J is rated for a drain-to-source voltage (VDS) of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 0.190 Ω, this MOSFET ensures minimal conduction losses and is highly efficient in power conversion processes.
  • Fast Switching Performance: The device offers fast switching speeds, which is crucial for reducing switching losses and improving the performance of power supplies and converters.
  • Robust Design: The APT2X101D60J is designed to withstand high levels of stress and has a ruggedized design to ensure longevity and stable operation under harsh conditions.

Applications

This versatile Power MOSFET is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicles (EVs)
  • Energy Storage Systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT2X101D60J is no exception, with rigorous testing and quality control measures in place to ensure that each device performs to its specifications. Customers can rely on Microchip's renowned support and expertise to integrate the APT2X101D60J into their designs with confidence.

For further information, including detailed specifications, application notes, and support resources, please visit Microchip Technology's official website.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0654 $64.5232
18+ $6.6182 $119.1276
28+ $6.4114 $179.5192
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess