EN
  • EN
  • DE

APT30M36LFLLG

Part No APT30M36LFLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 300V 84A 3-Pin(3+Tab) TO-264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-264
Continuous Drain Current (ID) 84 A
Current Rating 84 A
Drain to Source Voltage (Vdss) 300 V
Fall Time 4 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 6.48 nF
Lead Free Lead Free
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Power Dissipation 568 W
Radiation Hardening No
Rise Time 31 ns
RoHS Compliant
Turn-Off Delay Time 29 ns
Turn-On Delay Time 15 ns
Voltage Rating (DC) 300 V
Win Source Part Number 1218487-APT30M36LFLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30M36LFLLG CAD Model

Description

Introducing the APT30M36LFLLG Power MOSFET by Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the APT30M36LFLLG, a state-of-the-art power MOSFET designed for high-efficiency applications. This robust electronic component is engineered to deliver optimal performance in a wide range of power systems, making it an excellent choice for designers looking to improve their power management solutions.

Key Features of the APT30M36LFLLG

  • Low On-Resistance: The APT30M36LFLLG boasts an extremely low on-resistance, which translates to reduced conduction losses and enhanced efficiency in power conversion applications. This feature is particularly beneficial in high-current environments, where even small reductions in resistance can lead to significant performance improvements.
  • High Voltage Capability: With a maximum voltage rating of 300V, this device is well-suited for high-voltage applications, providing reliable operation and the ability to handle substantial voltage spikes without compromising performance.
  • Fast Switching Speed: The fast switching capabilities of the APT30M36LFLLG minimize switching losses, further improving efficiency and making it ideal for high-frequency power converters and other applications where rapid switching is essential.
  • Robust Thermal Performance: Designed with an advanced package that enhances thermal conduction, the APT30M36LFLLG can operate effectively even in environments with high thermal demands, ensuring stability and longevity of the component.
  • Reduced Gate Charge: A lower gate charge means that less energy is required to turn the MOSFET on and off, which leads to lower switching losses and better overall performance in applications where the switching frequency is high.

Applications

The versatility of the APT30M36LFLLG makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • DC-DC Converters
  • Automotive applications

With its combination of high efficiency, fast switching, and robust thermal performance, the APT30M36LFLLG from Microchip Technology is an excellent choice for designers looking to optimize their power management systems. Its reliability and superior performance characteristics ensure that it can meet the rigorous demands of a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess