EN
  • EN
  • DE

APT34N80LC3G

Part No APT34N80LC3G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 34A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 800 V 34A (Tc) 417W (Tc) Through Hole TO-264 [L]
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-264-3, TO-264AA
Case / Package TO-264 [L]
Family Name APT34N80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT34N80LC3GMI, APT34N80LC3GMI-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911639-APT34N80LC3G
Ultra Librarian 3D Model Ultra Librarian APT34N80LC3G CAD Model

Description

The APT34N80LC3G is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular MOSFET is designed to cater to a broad range of applications, making it a versatile component in the power electronics domain.

Key Features

  • Voltage Rating: The device boasts a drain-to-source voltage (V<sub>DS) of 800V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) value that ensures minimal conduction losses, this MOSFET is engineered for efficiency.
  • High-Speed Switching: The APT34N80LC3G is optimized for fast switching, reducing transition losses and improving performance in switching applications.
  • Low Gate Charge: A low total gate charge (Q<sub>G) facilitates reduced driving power, which is essential for high-frequency operations.
  • Low Crss: The device's low reverse transfer capacitance ensures minimal coupling between the drain and gate, which is critical for stable operation.

Applications

This MOSFET is ideal for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Lighting applications such as LED drivers
  • High-frequency converters and inverters
  • Motor drives and control systems

Reliability and Performance

The APT34N80LC3G is built to deliver not only high performance but also reliability. It is encapsulated in a TO-247 package that provides excellent thermal characteristics, ensuring the device operates within safe temperature ranges even under high power conditions. The MOSFET is also RoHS compliant, adhering to environmental standards and regulations.

Whether you're designing power supplies, working on motor control, or developing energy-efficient solutions, the APT34N80LC3G from Microchip Technology is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1745 $60.6980
10+ $12.4509 $124.5090
15+ $12.0619 $180.9285
20+ $11.6728 $233.4560
26+ $11.2837 $293.3762
35+ $10.1164 $354.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,331 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess