EN
  • EN
  • DE

APT38N60BC6

Part No APT38N60BC6
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 38A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 600 V 38A (Tc) 278W (Tc) Through Hole TO-247 [B]
Manufacturer Microchip Technology
Series CoolMOS™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 [B]
Family Name APT38N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861605-APT38N60BC6
Ultra Librarian 3D Model Ultra Librarian APT38N60BC6 CAD Model

Description

Introducing the APT38N60BC6 Power MOSFET by Microchip Technology

The APT38N60BC6 is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and control in a wide range of applications.

Key Features:

  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 600V, the APT38N60BC6 is capable of handling high voltage applications, making it suitable for industrial, automotive, and power supply systems.
  • Low On-Resistance: Featuring a low on-resistance (R<sub>DS(on)) of 0.038 ohms, this MOSFET ensures minimal power loss and heat generation, enhancing overall efficiency and reliability.
  • Fast Switching Performance: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency applications such as switch-mode power supplies and converters.
  • Robust Body Diode: The APT38N60BC6 includes a robust and fast body diode, which provides efficient and reliable operation during reverse recovery conditions.

Applications:

The versatility of the APT38N60BC6 makes it an ideal choice for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Power Systems
  • High-Efficiency Switching Power Supplies
  • Motor Drives and Controls
  • Power Factor Correction (PFC) Circuits

Advanced Technology:

Utilizing Microchip's advanced silicon technology, the APT38N60BC6 provides superior performance in terms of gate charge (Q<sub>G) and threshold voltage, resulting in lower conduction and switching losses. Its rugged design ensures stable operation even under harsh conditions, making it a reliable choice for critical power management tasks.

Quality and Reliability:

Microchip Technology is committed to the highest standards of quality and reliability. The APT38N60BC6 is no exception, undergoing rigorous testing to ensure it meets Microchip's stringent requirements for performance and durability. Whether you're designing power systems for commercial or industrial use, you can trust the APT38N60BC6 to deliver exceptional results.

For detailed specifications, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1415 $63.9905
16+ $7.5008 $120.0128
24+ $7.2663 $174.3912
33+ $7.0320 $232.0560
43+ $6.7976 $292.2968
57+ $6.0944 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess