EN
  • EN
  • DE

APT77N60JC3

Part No APT77N60JC3
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 77A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 600 V 77A (Tc) 568W (Tc) Chassis Mount ISOTOP®
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package ISOTOP®
Family Name APT77N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT77N60JC3MI-ND, APT77N60JC3MI
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911650-APT77N60JC3
Ultra Librarian 3D Model Ultra Librarian APT77N60JC3 CAD Model

Description

The APT77N60JC3 is a state-of-the-art power MOSFET brought to you by Microchip Technology, renowned for its high efficiency and reliability in a wide range of applications. This device is specifically engineered to meet the demanding requirements of high-power systems, offering a perfect blend of performance and robustness.

Key Features

  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 600V, the APT77N60JC3 is ideal for high-voltage applications, ensuring safe operation under critical conditions.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall system efficiency.
  • High Current Handling: A continuous drain current (I<sub>D) rating of 77A at 25°C ensures that the MOSFET can handle high current loads, making it suitable for power-intensive applications.
  • Fast Switching: The APT77N60JC3 is designed for fast switching, reducing switching losses and enabling high-frequency operation.
  • Robust Body Diode: An integral body diode with low reverse recovery charge (Q<sub>rr) provides reliable free-wheeling and clamping operations, enhancing the device's ruggedness.

Applications

The versatility of the APT77N60JC3 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inverters
  • Power Factor Correction (PFC) circuits

Reliability and Quality

Microchip Technology is committed to delivering high-quality products. The APT77N60JC3 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest industry standards for reliability and performance.

Environmental Compliance

In line with Microchip's dedication to environmental responsibility, the APT77N60JC3 is manufactured with eco-friendly materials and processes, and complies with RoHS directives for reduced hazardous substances.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact their customer support team. The APT77N60JC3 is not just a component; it is a solution that empowers your designs with the efficiency and reliability synonymous with Microchip Technology.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess