EN
  • EN
  • DE

APT85GR120L

Part No APT85GR120L
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 170A 962W TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 170 A
Current - Collector Pulsed (Icm) 340 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 85A
Power - Max 962 W
Switching Energy 6mJ (on), 3.8mJ (off)
Input Type Standard
Gate Charge 660 nC
Td (on/off) @ 25°C 43ns/300ns
Test Condition 600V, 85A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264
Base Product Number APT85GR120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564225-APT85GR120L
Ultra Librarian 3D Model Ultra Librarian APT85GR120L CAD Model

Description

The APT85GR120L is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IGBT is engineered to meet the demanding requirements of high-power switching applications, providing a combination of fast switching, high efficiency, and robust performance.

Key Features

  • High Voltage Capacity: With a collector-emitter voltage (Vce) of 1200V, the APT85GR120L is suitable for a wide range of high-voltage applications.
  • High Current Rating: The device can handle continuous collector currents (Ic) up to 85A, making it ideal for high-power circuits.
  • Low On-Resistance: The low on-state voltage drop (Vce(on)) minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The APT85GR120L offers fast switching characteristics, which are critical for reducing switching losses and improving performance in high-frequency applications.
  • Robust Design: The device is designed to withstand rugged operating conditions and provides excellent reliability.
  • Easy to Drive: The IGBT is designed with a positive temperature coefficient, which simplifies the drive circuitry and paralleling of devices.

Applications

The versatility of the APT85GR120L allows it to be used in a variety of applications, including:

  • Power inverters and converters
  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Induction heating systems
  • Renewable energy systems, such as solar inverters and wind turbines

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vce) 1200V Continuous Collector Current (Ic) 85A Power Dissipation (Pd) 780W Operating Junction Temperature (Tj) -55°C to +150°C

Overall, the APT85GR120L IGBT from Microchip Technology offers a compelling solution for designers seeking high efficiency, reliability, and performance in their power management systems.

You May Also Be Interested in

IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess