EN
  • EN
  • DE

AR1020T-I/SS

Part No AR1020T-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Supply Voltage - Operating 2.5 V to 5 V
Operating Supply Current 17mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 199279-AR1020T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR1020T-I/SS CAD Model

Description

The AR1020T-I/SS is a highly integrated touch screen controller developed by Microchip Technology, designed to offer a sophisticated yet straightforward interface solution for resistive touch screens. This versatile controller is ideal for a wide range of applications, from industrial controls to consumer electronics, due to its high level of accuracy and responsiveness.

Key Features

  • High-Performance: The AR1020T-I/SS provides high-resolution 10-bit A/D conversion, ensuring precise touch location detection and a smooth user experience.
  • Flexibility: Compatible with 4-wire and 5-wire resistive touch screens, this controller can be easily integrated into various design specifications.
  • Communication: It supports I2C, SPI, and UART serial interfaces, offering flexibility in connecting with a host microcontroller.
  • Low Power Consumption: Designed for efficiency, the AR1020T-I/SS includes power-saving features that make it suitable for battery-powered devices.
  • Calibration: On-chip calibration logic simplifies the setup process and maintains touch accuracy over time.
  • Robust Design: The controller is resistant to electromagnetic interference and has built-in drift compensation, ensuring reliable performance in challenging environments.

Technical Specifications

The AR1020T-I/SS operates over a temperature range of -40°C to +85°C, making it robust for industrial applications. It is available in a 16-pin SSOP package, which is conducive to compact designs without compromising on functionality.

Applications

This touch screen controller is suited for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Automotive Controls
  • Home Automation Systems
  • Point of Sale Machines

Conclusion

The AR1020T-I/SS from Microchip Technology exemplifies innovation in touch screen control technology, offering designers a reliable, high-performance solution that is both versatile and easy to integrate. Whether you're developing the next generation of consumer electronics or rugged industrial interfaces, the AR1020T-I/SS is engineered to exceed expectations and provide a seamless user experience.

You May Also Be Interested in

Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2739 $51.2868
29+ $3.5068 $101.6972
45+ $3.3972 $152.8740
61+ $3.2876 $200.5436
79+ $3.1781 $251.0699
106+ $2.8493 $302.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess