EN
  • EN
  • DE

ARF1501

Part No ARF1501
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF N-CH 1000V 30A T1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Microchip Technology
Package Tube
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 27.12MHz
Gain 17dB
Voltage - Test 250 V
Current Rating (Amps) 30A
Power - Output 750W
Voltage - Rated 1000 V
Package / Case T-1
Supplier Device Package T-1
Base Product Number ARF1501
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 59048-ARF1501
Ultra Librarian 3D Model Ultra Librarian ARF1501 CAD Model

Description

Introducing the ARF1501 Power MOSFET from Microchip Technology

The ARF1501 from Microchip Technology is a state-of-the-art power MOSFET designed for high-performance applications that require robust and efficient power management. This advanced semiconductor device is engineered to handle high currents and voltages, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features of the ARF1501

  • High Voltage Capability: The ARF1501 is capable of withstanding significant voltages, providing reliable operation in circuits that experience high voltage conditions.
  • High Current Handling: This MOSFET is designed to conduct large currents, ensuring efficient power delivery and distribution in demanding applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of the ARF1501 minimizes power loss and heat generation when the MOSFET is in the 'on' state, enhancing overall system efficiency.
  • Fast Switching Speed: With its rapid switching capabilities, the ARF1501 can efficiently manage power in applications where fast switching is crucial, such as in switching power supplies and motor control circuits.
  • Durable Package: Encased in a robust package, the ARF1501 is built to withstand harsh environments and provide a long service life.

Applications

The versatility of the ARF1501 makes it suitable for an array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Automotive Electronics
  • Renewable Energy Systems
  • High-Power LED Lighting

With its combination of high voltage and current handling, low on-resistance, and fast switching speed, the ARF1501 from Microchip Technology is an excellent choice for designers and engineers looking to improve power efficiency and reliability in their next project. Its rugged construction ensures that it can operate reliably even in the most demanding conditions, making it a go-to component for applications that cannot afford to compromise on performance.

For detailed specifications, application notes, and support resources, visit the Microchip Technology website to learn more about the ARF1501 and how it can be integrated into your power management solutions.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess