EN
  • EN
  • DE

ARF1510

Part No ARF1510
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF N-CH 1000V 8A T1 / RF Mosfet N-Channel 400 V 40.7MHz 15dB 750W T-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Packaging Tube
Transistor Type N-Channel
Frequency 40.7MHz
Gain 15dB
Voltage - Test 400 V
Current Rating (Amps) 8A
Power - Output 750W
Voltage - Rated 1000 V
Case / Package T-1
Supplier Device Package T-1
Base Product Number ARF1510
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ARF1510MS
Standard Package 1
Win Source Part Number 1324600-ARF1510
Ultra Librarian 3D Model Ultra Librarian ARF1510 CAD Model

Description

The ARF1510 from Microchip Technology is a high-performance RF power MOSFET designed to deliver exceptional power and efficiency for a wide range of applications. This advanced semiconductor device is capable of operating at high frequencies, which makes it an ideal choice for RF power amplifiers in commercial, industrial, and military applications.

With its robust construction, the ARF1510 is engineered to withstand tough conditions while maintaining high reliability and performance. It features a maximum V<sub>DS of 125V, which enables it to handle high voltage operations with ease. The device also boasts a high drain-source on-state resistance (R<sub>DS(on)) as low as 0.18 Ohms, ensuring minimal power loss during operation and higher efficiency in power conversion.

The ARF1510 is capable of delivering up to 150 watts of continuous power, with a peak power capability that is significantly higher, making it suitable for pulsed power applications. Its high gain and broad bandwidth make it an excellent choice for RF circuits requiring high power density and linearity.

One of the key features of the ARF1510 is its ability to operate over a wide range of temperatures, maintaining consistent performance from -65°C to 150°C. This temperature resilience, combined with a rugged package design, makes the ARF1510 a reliable component for outdoor and harsh environment applications.

Installation and integration are made easy with the ARF1510's industry-standard flanged package, ensuring compatibility with a wide range of existing circuit designs and heat-sinking solutions. This MOSFET also includes dynamic dv/dt rating and fast switching speeds, which are critical for high-efficiency, high-frequency operation.

Overall, the Microchip Technology ARF1510 RF power MOSFET is a versatile and powerful solution for designers looking to improve the performance and efficiency of their RF power amplification systems. Its combination of high power, efficiency, and reliability make it a top choice for demanding applications across various sectors.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess