The LTC2619IGN-1 is a 14-bit quad rail-to-rail digital-to-analog converter (DAC) from Linear Technology. It features a wide input voltage range of 2.7V to 5.5V, a low power consumption of 1.8mW/channel, and a fast settling time of 1μs. The LTC2619IGN-1 is ideal for a wide range of applications, including industrial automation, process control, and battery management.
Features
14-bit resolution
Quad channels
Rail-to-rail output
Wide input voltage range of 2.7V to 5.5V
Low power consumption of 1.8mW/channel
Fast settling time of 1μs
Internal reference
SPI interface
Applications
Industrial automation
Process control
Battery management
Medical devices
Test and measurement
Consumer electronics
Description
The LTC2619IGN-1 is a 14-bit quad rail-to-rail DAC that features a wide input voltage range, low power consumption, and fast settling time. It is ideal for a wide range of applications, including industrial automation, process control, battery management, medical devices, test and measurement, and consumer electronics.
The LTC2619IGN-1 has a four-channel DAC with a resolution of 14 bits per channel. The output voltage range is rail-to-rail, meaning that the output voltage can swing from the positive supply voltage to the negative supply voltage. This makes the LTC2619IGN-1 ideal for applications where a wide output voltage range is required.
The LTC2619IGN-1 has a wide input voltage range of 2.7V to 5.5V. This makes it compatible with a wide range of power supplies and battery voltages. The LTC2619IGN-1 also has a low power consumption of 1.8mW/channel, which makes it ideal for battery-powered applications.
The LTC2619IGN-1 has a fast settling time of 1μs. This means that the output voltage will settle to within 0.01% of its final value within 1μs of the input code changing. This makes the LTC2619IGN-1 ideal for applications where fast settling times are required.
The LTC2619IGN-1 has an internal reference, which makes it easy to use. The LTC2619IGN-1 also has a SPI interface, which makes it easy to control from a microcontroller or other digital device.
Benefits
The LTC2619IGN-1 offers a number of benefits, including:
High resolution: The LTC2619IGN-1 has a resolution of 14 bits per channel, which makes it ideal for applications where high precision is required.
Wide input voltage range: The LTC2619IGN-1 has a wide input voltage range of 2.7V to 5.5V, which makes it compatible with a wide range of power supplies and battery voltages.
Low power consumption: The LTC2619IGN-1 has a low power consumption of 1.8mW/channel, which makes it ideal for battery-powered applications.
Fast settling time: The LTC2619IGN-1 has a fast settling time of 1μs, which makes it ideal for applications where fast settling times are required.
Internal reference: The LTC2619IGN-1 has an internal reference, which makes it easy to use.
SPI interface: The LTC2619IGN-1 has a SPI interface, which makes it easy to control from a microcontroller or other digital device.
Conclusion
The LTC2619IGN-1 is a high-performance 14-bit quad rail-to-rail DAC that is ideal for a wide range of applications. It features a wide input voltage range, low power consumption, fast settling time, internal reference, and SPI interface.