EN
  • EN
  • DE

AT21CS01-STUM10-T

Part No AT21CS01-STUM10-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 125KHZ SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Memory IC 125 kHz
Manufacturer Microchip Technology
Package Reel - TR
Family Name AT21CS01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT21CS01-STUM10-TDKR, 1611-AT21CS01-STUM10-TTR-ND, 1611-AT21CS01-STUM10-TCT-ND, 1611-AT21CS01-STUM10-TDKRINACTIVE, AT21CS01-STUM10-TCT, 1611-AT21CS01-STUM10-TTRINACTIVE, AT21CS01-STUM10-TTR, 1611-AT21CS01-STUM10-TCTINACTIVE, 1611-AT21CS01-STUM10-TTR, AT21CS01-STUM10-T-ND, 1611-AT21CS01-STUM10-TCT, 1611-AT21CS01-STUM10-TDKR, 1611-AT21CS01-STUM10-TDKR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849875-AT21CS01-STUM10-T
Ultra Librarian 3D Model Ultra Librarian AT21CS01-STUM10-T CAD Model

Description

Microchip Technology's AT21CS01-STUM10-T: A Robust Memory Solution

The AT21CS01-STUM10-T from Microchip Technology is a cutting-edge Serial EEPROM device designed for a wide range of applications requiring reliable data storage. With its innovative design and advanced features, this product stands out in the market for its ease of use and durability.

Key Features

  • Single-Wire Interface: The AT21CS01-STUM10-T utilizes a single-wire, self-timed interface which simplifies connection and minimizes the number of pins required, thereby saving valuable board space.
  • High Reliability: This device is engineered for high reliability, with a rated endurance of one million write cycles and a data retention period of over 100 years, ensuring the safety and longevity of your critical data.
  • Wide Voltage Range: It operates across a broad voltage range of 2.7V to 4.5V, making it versatile for various applications and compatible with many microcontrollers and systems.
  • Compact Form Factor: Available in a space-saving 3-lead SOT-23 package, the AT21CS01-STUM10-T is ideal for applications where PCB real estate is at a premium.
  • Unique Serial Number: Each device comes with a pre-programmed, globally unique serial number, which can be used for identification purposes, adding an extra layer of security to your application.

Applications

The AT21CS01-STUM10-T is perfectly suited for use in a variety of applications, including:

  • Consumer Electronics
  • Medical Devices
  • Industrial Controls
  • Smart Cards
  • Internet of Things (IoT) Devices

Whether you are designing a sophisticated medical instrument or a robust industrial control system, the AT21CS01-STUM10-T offers a dependable and efficient solution for your data storage needs. With Microchip Technology's commitment to quality, you can trust this EEPROM to perform reliably in the most demanding environments.

Choose the AT21CS01-STUM10-T for your next project and experience the difference that Microchip Technology's expertise and innovation can make.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4071 $50.8875
300+ $0.3340 $100.2000
465+ $0.3236 $150.4740
640+ $0.3132 $200.4480
830+ $0.3027 $251.2410
1,110+ $0.2714 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess