EN
  • EN
  • DE

AT22V10-15DC

Part No AT22V10-15DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014589-AT22V10-15DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT22V10-15DC CAD Model

Description

The AT22V10-15DC is a high-performance Programmable Logic Device (PLD) manufactured by Microchip Technology, renowned for its robust and versatile integrated circuits. This device is part of the Atmel SPLD (Simple Programmable Logic Device) family and is designed to meet the needs of high-speed logic design applications.

Key Features:

  • High-Speed Performance: The AT22V10-15DC operates with a 15 nanosecond propagation delay, ensuring rapid signal processing for time-critical tasks.
  • Programmable Logic: The device offers a programmable AND/OR array which allows designers to configure the logic functions according to their specific requirements.
  • Electrically Erasable: Unlike traditional fusible-link PLDs, this device can be electrically erased and reprogrammed, offering flexibility and ease of use during development and prototyping.
  • Wide Operating Voltage Range: It operates over a wide voltage range, typically 5V, accommodating various levels of signal voltages.
  • Low Power Consumption: The AT22V10-15DC is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Industry Standard Package: The device is available in a 24-pin DIP (Dual In-line Package), which is compatible with standard breadboards and sockets, simplifying the integration into various designs.

Applications:

The versatility of the AT22V10-15DC makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Consumer electronics

Reliability and Support:

Microchip Technology ensures that the AT22V10-15DC meets the highest quality and reliability standards. Customers can also benefit from Microchip's global customer support and technical assistance to ensure the successful implementation of their designs.

With its combination of speed, flexibility, and low power consumption, the AT22V10-15DC is an excellent choice for designers looking to create efficient and reliable digital logic solutions.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess