EN
  • EN
  • DE

LTC1474CS8-3.3

Part No LTC1474CS8-3.3
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207606-LTC1474CS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Communications & Networking, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LTC1474CS8-3.3 CAD Model

Description

LTC1474CS8-3.3 Low Power Step-Down Converter from Linear Technology

The LTC1474CS8-3.3 is a high-efficiency, low power step-down DC/DC converter designed by Linear Technology, a leader in analog integrated circuits. This particular model is part of the LTC1474 series, which is well-known for its minimal power consumption and compact size, making it an ideal choice for battery-powered applications and portable devices.

The LTC1474CS8-3.3 operates at a fixed output voltage of 3.3V, providing a stable and reliable power source for circuits that require a consistent voltage level. The device is housed in a narrow SO-8 package, which is favored for its space-saving footprint on printed circuit boards (PCBs).

One of the standout features of the LTC1474CS8-3.3 is its low quiescent current, typically only 10µA when not switching and 20µA during operation, which significantly extends battery life. The converter also boasts a high efficiency of up to 96%, ensuring that the maximum amount of power is delivered to the load while minimizing heat generation and power loss.

With a wide input voltage range of 4.5V to 20V, the LTC1474CS8-3.3 can adapt to a variety of power sources, from single-cell Li-Ion batteries to multi-cell battery stacks and wall adapters. This flexibility makes it a versatile choice for diverse applications.

The device includes features such as a Burst Mode® operation, which enhances efficiency at light loads by reducing the switching frequency, and a shutdown mode that reduces the supply current to less than 10µA, thereby preserving battery life during idle periods.

Additional protections integrated into the LTC1474CS8-3.3 include overcurrent protection, which safeguards the device and the load from excessive currents, and thermal shutdown, which prevents damage due to overheating. The converter also supports a soft-start feature to minimize inrush current during startup, contributing to the longevity of the system it powers.

In summary, the LTC1474CS8-3.3 from Linear Technology is a robust, efficient, and versatile step-down converter that is well-suited for portable devices and any application where power efficiency and space constraints are critical considerations.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6137 $50.5918
34+ $2.9651 $100.8134
53+ $2.8724 $152.2372
72+ $2.7798 $200.1456
94+ $2.6871 $252.5874
125+ $2.4091 $301.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,481 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess