EN
  • EN
  • DE

AT22V10L-35DI

Part No AT22V10L-35DI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026559-AT22V10L-35DI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT22V10L-35DI CAD Model

Description

Microchip Technology's AT22V10L-35DI Programmable Logic Device

The AT22V10L-35DI is a high-performance programmable logic device (PLD) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile component is part of the Atmel SPLD family and is designed to meet the needs of high-speed logic design applications.

With its 35 ns propagation delay time, the AT22V10L-35DI offers a swift response that is ideal for critical timing applications. The device features a 24-pin DIP (Dual In-line Package) form factor, making it suitable for through-hole mounting techniques, which are often preferred for their strong mechanical bonds and ease of prototyping.

The AT22V10L-35DI boasts a low power consumption, which is a crucial attribute for energy-sensitive designs. This makes it an excellent choice for battery-operated devices or power-conscious applications where efficiency is paramount. Additionally, its wide operating temperature range ensures reliability and consistent performance across various environmental conditions.

This PLD is equipped with ten fully programmable logic arrays that can be tailored to specific design requirements. These arrays are supported by a user-friendly programming environment, simplifying the process of customizing the device's logic functions to fit unique application needs. The device's reprogrammability not only allows for design flexibility but also contributes to a reduction in development time and cost, as modifications can be made without the need for new hardware.

Furthermore, the AT22V10L-35DI is compatible with industry-standard programming algorithms, which facilitates easy integration into existing design frameworks. Its JEDEC-compliant fuse map configurations ensure that the device can be programmed using standard programming equipment, further enhancing its versatility.

In summary, the AT22V10L-35DI from Microchip Technology is an advanced SPLD that combines speed, low power consumption, and high levels of integration. Its robust feature set and ease of use make it an ideal solution for designers looking to implement complex logic functions in a compact and efficient manner.

You May Also Be Interested in

Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess