EN
  • EN
  • DE

AT24C02A-10TI-2.7

Part No AT24C02A-10TI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT24C02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862006-AT24C02A-10TI-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C02A-10TI-2.7 CAD Model

Description

The AT24C02A-10TI-2.7 is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the esteemed Microchip Technology. This particular model is designed to provide efficient non-volatile data storage that can be electrically erased and reprogrammed, making it an excellent choice for a wide range of applications where reliable and flexible data storage is required.

This EEPROM operates on a power supply range of 2.7V to 5.5V, which allows for compatibility with various logic levels and system voltages, thus providing designers with a versatile option for integrating into both low-voltage and standard-voltage systems. The AT24C02A-10TI-2.7 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, specifically the 8-lead variant, which is well-suited for space-constrained applications.

With an endurance of one million write cycles and a data retention period of over 100 years, the AT24C02A-10TI-2.7 ensures the longevity and durability of your data storage. The device supports a maximum clock frequency of 400 kHz (I²C Fast Mode), allowing for quick and efficient data transfer. It also incorporates a write protect feature, which provides additional security to prevent unintended data alterations.

This EEPROM is widely used in a variety of sectors, including consumer electronics, automotive, industrial control systems, and medical devices. Its low-power consumption and small size make it particularly useful in portable and battery-operated devices. Furthermore, the AT24C02A-10TI-2.7 is designed to be tolerant to high-stress conditions, making it a reliable choice for applications that may experience variable environmental conditions.

In summary, the Microchip Technology AT24C02A-10TI-2.7 EEPROM is an excellent choice for system designers and engineers looking for a small, robust, and reliable data storage solution. Its compatibility with a wide voltage range, high endurance, and data retention capabilities ensure that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess