EN
  • EN
  • DE

AT24C02C-XPD-T

Part No AT24C02C-XPD-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C02
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1351922-AT24C02C-XPD-T
Ultra Librarian 3D Model Ultra Librarian AT24C02C-XPD-T CAD Model

Description

The AT24C02C-XPD-T is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of the AT24Cxx series, which is well-known for its reliability and ease of use in a wide array of applications. This particular model comes in a compact 8-TSSOP package, making it suitable for space-constrained applications.

The AT24C02C-XPD-T operates from a single power supply with a voltage range of 1.7V to 5.5V, making it versatile for both low and standard voltage operations. This feature allows it to be used in various systems without the need for additional power regulation, simplifying the design and reducing the overall power consumption.

With a storage capacity of 2-Kbits, the device is organized as 256 x 8-bit memory cells. It supports a bidirectional, two-wire serial interface and is I2C compatible, which allows for easy integration into existing bus systems and supports up to 1 MHz clock frequencies. The two-wire serial interface helps minimize pin count and simplifies PCB layout in complex designs.

The AT24C02C-XPD-T features a write cycle time of 5 ms (max), providing efficient data management and ensuring quick updates to stored information. It also includes a write protect pin that provides hardware data protection, preventing accidental overwrites and preserving data integrity.

This EEPROM device is designed for a wide range of applications, including but not limited to: portable consumer devices, healthcare equipment, smart cards, and industrial control systems. Its low-power consumption and small form factor make it especially suitable for battery-operated devices.

In summary, the AT24C02C-XPD-T from Microchip Technology is a robust and reliable EEPROM solution that offers designers a mix of performance, low power consumption, and small package size, making it an excellent choice for a multitude of data storage applications.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess