EN
  • EN
  • DE

AT24C02SI27

Part No AT24C02SI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046278-AT24C02SI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02SI27 CAD Model

Description

The AT24C02SI27 from Microchip Technology is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for various applications. This integrated circuit is part of the popular AT24Cxx series and is designed to provide a flexible and reliable non-volatile memory storage option.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I²C (2-wire Serial Interface)
  • Operating Voltage Range: 2.7V to 5.5V, accommodating a wide range of applications from industrial to consumer electronics.
  • Write Cycle Time: 5 ms max, enabling efficient data management and fast write operations.
  • Endurance: 1 Million Write Cycles, ensuring long-term reliability and data retention.
  • Data Retention: 100 Years, providing a stable storage solution over an extensive period.
  • Packaging: Available in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT).

Applications

The AT24C02SI27 is versatile and can be used across a broad spectrum of applications. It is particularly suitable for:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and automotive systems
  • Personal computers
  • Consumer electronics

Performance and Reliability

Microchip Technology's commitment to quality ensures that the AT24C02SI27 EEPROM meets the highest standards of performance and reliability. It features a low-power standby mode, which is ideal for battery-powered applications where energy efficiency is crucial. Moreover, the device supports a wide temperature range, making it suitable for harsh environments.

Design Support

Microchip Technology provides extensive design support for the AT24C02SI27, including datasheets, technical documentation, and application notes. This support helps designers and engineers to quickly integrate the device into their projects and bring products to market efficiently.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess