EN
  • EN
  • DE

AT24C04D10SU27

Part No AT24C04D10SU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046283-AT24C04D10SU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C04D10SU27 CAD Model

Description

The AT24C04D-SSHM-T from Microchip Technology is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device that offers a storage capacity of 4Kb. It operates via a two-wire serial interface and is optimized for use in a wide range of industrial, automotive, and consumer applications where reliable and dependable non-volatile memory storage is essential.

Key Features

  • Memory Size: 4Kb (512 x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage: 1.7V to 5.5V, accommodating a broad spectrum of applications from battery-powered devices to industrial systems.
  • Write Cycle Time: 5 ms max, providing efficient write operations for high-performance systems.
  • Operating Temperature Range: -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: 8-SOIC, a small outline integrated circuit package that is easy to integrate into various designs.
  • Data Retention: Rated at over 100 years, ensuring long-term data preservation.
  • Endurance: 1 Million write cycles, guaranteeing a high level of reliability and longevity.

Applications

The versatility of the AT24C04D-SSHM-T allows it to be used in a diverse array of applications. These include but are not limited to:

  • Automotive systems where durable and reliable memory storage is critical.
  • Industrial and medical equipment requiring long-term data logging capabilities.
  • Consumer electronics that need to store user settings or calibration data.
  • Portable devices where low power consumption is necessary to extend battery life.

Advantages

The AT24C04D-SSHM-T EEPROM stands out for its low-power consumption, robust operating temperature range, and significant data retention and endurance. These advantages make it a go-to choice for designers looking to incorporate a reliable non-volatile memory solution in their products.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess