EN
  • EN
  • DE

AT24C1024BW-SH25-B

Part No AT24C1024BW-SH25-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018796-AT24C1024BW-SH25-B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C1024BW-SH25-B CAD Model

Description

Microchip Technology's AT24C1024BW-SH25-B EEPROM

The AT24C1024BW-SH25-B is a high-performance 1Mbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable manufacturer Microchip Technology. This integrated circuit is specifically designed to meet the demanding storage requirements of modern electronic applications, providing a reliable and flexible solution for data storage needs.

Key Features

  • Memory Size: The device boasts a substantial memory capacity of 1Mbit, organized as 128K x 8 bits, which facilitates ample space for storing configuration settings, calibration data, or small application code.
  • Wide Operating Voltage Range: It operates across a broad voltage range of 2.5V to 5.5V, making it versatile for use in various system voltage levels.
  • Low-Power Consumption: Designed with power efficiency in mind, it features a low standby current, which is ideal for battery-operated and power-sensitive applications.
  • High-Speed Write Cycle: The AT24C1024BW-SH25-B offers a fast write cycle time of 5 ms (max), allowing for quick updates to stored data.
  • Two-wire Serial Interface: Its I2C-compatible two-wire serial interface supports a 1MHz (Fast Mode) and 400kHz (Standard Mode) data transfer rate, ensuring compatibility with most microcontrollers and easy integration into existing designs.
  • Hardware Write Protect: The inclusion of a write protect pin provides hardware protection for the entire memory array, which is crucial for preventing inadvertent data alterations.
  • Endurance: The EEPROM is capable of 1 million write cycles, ensuring a long lifespan even with frequent data updates.
  • Data Retention: It is rated for data retention of over 100 years, guaranteeing the persistence of stored information over an extended period.

Applications

The AT24C1024BW-SH25-B is an ideal storage solution for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Smart cards
  • Medical devices
  • Consumer electronics
  • Automotive systems

With its robust design, reliable storage capacity, and compatibility with serial communication protocols, the AT24C1024BW-SH25-B EEPROM from Microchip Technology stands out as a top choice for designers and engineers looking for a non-volatile memory component that delivers performance and durability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess