EN
  • EN
  • DE

AT24C128N-10SQ-2.7

Part No AT24C128N-10SQ-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128KBIT I2C 8SOIC / EEPROM Memory IC 128Kbit I2C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C128
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911811-AT24C128N-10SQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C128N-10SQ-2.7 CAD Model

Description

Microchip Technology AT24C128N-10SQ-2.7 EEPROM

The AT24C128N-10SQ-2.7 is a high-performance, 128-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the esteemed Microchip Technology. Designed to provide a reliable storage solution, this EEPROM operates over a voltage range of 2.7V to 5.5V, making it suitable for a wide array of applications that require low-power and high-endurance data storage.

This device is organized as 16,384 words of 8 bits each, allowing for a total storage capacity of 128 Kbits. It is optimized for use in many industrial and commercial applications where low-power and low-voltage operations are essential, such as in portable electronics, telecommunications, medical devices, and various embedded systems.

The AT24C128N-10SQ-2.7 features a bidirectional serial interface and is capable of both random and sequential read/write operations, providing flexible and efficient data management. It supports the standard I²C fast mode, with a maximum clock frequency of 400 kHz, enabling quick data transfer rates.

One of the key advantages of this EEPROM is its robust design, which ensures data retention of over 40 years and supports 1 million write cycles, guaranteeing longevity and reliability of the data stored. The device comes in a surface-mount, 8-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

The AT24C128N-10SQ-2.7 also incorporates a write protect feature, which allows users to prevent accidental data overwrites by locking the data when the device is not in use. Additionally, the chip is designed with an automatic page write operation, simplifying the write process and enhancing the overall efficiency of the device.

Microchip Technology's commitment to quality ensures that the AT24C128N-10SQ-2.7 meets the highest standards of performance and reliability, providing a dependable non-volatile memory solution for your advanced electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9246 $58.4920
49+ $2.3996 $117.5804
75+ $2.3247 $174.3525
103+ $2.2496 $231.7088
133+ $2.1746 $289.2218
178+ $1.9496 $347.0288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess