EN
  • EN
  • DE

X24165S8Z-2.7

Part No X24165S8Z-2.7
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403714-X24165S8Z-2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24165S8Z-2.7 CAD Model

Description

The X24165S8Z-2.7 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It's designed for non-volatile data storage, retaining information even when power is off. The "S8Z" likely refers to the package type, and "-2.7" indicates a specific voltage rating, often 2.7V operation.

Applications

  • Embedded Systems: Stores configuration settings, calibration data, and program code in embedded applications.
  • Industrial Control: Used in industrial automation equipment for storing process parameters and control settings.
  • Consumer Electronics: Commonly found in devices like set-top boxes, smart TVs, and remote controls to store user preferences and system configurations.
  • Automotive Systems: Stores calibration data and configuration parameters in automotive control units.
  • Medical Devices: Used for storing calibration data, patient-specific settings, and other critical information in medical equipment.

Features

  • 16K (2K x 8) Memory Array: Offers a storage capacity of 16,384 bits, organized as 2048 bytes.
  • Low Voltage Operation (2.7V): Designed for operation at 2.7 volts, which is indicated by the -2.7 in the part number.
  • Self-Timed Write Cycle: Simplifies write operations, reducing system overhead and eliminating the need for precise timing control by the host.
  • Low-Power CMOS Technology: Consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Serial Interface: Uses a serial communication interface (typically I2C or SPI) to minimize pin count and simplify interfacing with microcontrollers.
  • Data Protection: Features data protection mechanisms to prevent accidental data corruption during write cycles or power loss.
  • High Endurance: Designed for a high number of write/erase cycles, ensuring data integrity and longevity.

Benefits

  • Non-Volatile Data Storage: Retains stored data even when power is removed, ensuring that critical system parameters and user settings are preserved.
  • Low Voltage Operation: Allows for use in low-voltage systems and reduces power consumption.
  • In-System Programmability: Allows for easy updating and modification of stored data without removing the device from the system.
  • Low Power Consumption: Extends battery life in portable devices and minimizes overall system power consumption.
  • Simplified Interface: The serial interface simplifies integration with microcontrollers and other digital devices.
  • High Reliability: Provides reliable data storage and retrieval, ensuring system stability and performance.

The X24165S8Z-2.7 utilizes a serial interface, allowing easy integration with microcontrollers and other digital systems. Its low voltage operation and robust data protection features make it a reliable choice for a variety of applications requiring non-volatile memory. Consult the Intersil datasheet for detailed specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess