EN
  • EN
  • DE

AT24C256CI2.7

Part No AT24C256CI2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046319-AT24C256CI2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C256CI2.7 CAD Model

Description

The AT24C256C-I2.7 is a 256Kb (32,768 x 8) Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) chip from the reputable semiconductor manufacturer, Microchip Technology. This high-density memory module operates on a power supply voltage ranging from 2.7V to 5.5V, making it suitable for various applications including modern electronic devices that require low-voltage and low-power operations.

Key Features:

  • Memory Size: 256Kb (32,768 x 8)
  • Interface: I²C (2-wire serial interface)
  • Supply Voltage: 2.7V to 5.5V operating range
  • Speed: Supports standard and fast I²C modes (up to 400kHz and 1MHz)
  • Write Protect: Hardware data protection for entire memory array
  • Endurance: 1 Million write cycles guaranteed
  • Data Retention: 100 years
  • Packages: Available in 8-lead PDIP, SOIC, TSSOP, MSOP, and 8-pad UDFN packages
  • Temperature Range: Industrial (-40°C to +85°C)

Applications:

The AT24C256C-I2.7 is ideal for an array of applications due to its versatility and reliability. It is commonly used in:

  • Industrial and automotive applications where high-reliability data storage is crucial
  • Consumer electronics such as smart cards, mobile devices, and PCs
  • Medical devices that require non-volatile memory storage
  • Telecommunication infrastructure

Why Choose the AT24C256C-I2.7?

Choosing the AT24C256C-I2.7 for your non-volatile memory needs ensures you get a product that is designed for efficient operation, high endurance, and long-term data retention. Microchip's commitment to quality means that this EEPROM chip is a reliable component for critical data storage applications. Its wide voltage range and flexible packaging options make it a versatile choice for designers and engineers looking to integrate a robust memory solution into their systems.

You May Also Be Interested in

Intel
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess