EN
  • EN
  • DE

AT24C32-10PI-1.8

Part No AT24C32-10PI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT I2C 400KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C32
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565206-AT24C32-10PI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C32-10PI-1.8 CAD Model

Description

Microchip Technology AT24C32-10PI-1.8 EEPROM

The AT24C32-10PI-1.8 is a high-performance, 32-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide flexible, non-volatile data storage in a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Memory Size: 32-Kbit (4,096 x 8 bits) providing ample space for configuration parameters, calibration data, or small application logs.
  • Interface: I²C (Two-Wire) serial interface, which supports standard and fast I²C modes for versatile communication with microcontrollers and processors.
  • Supply Voltage: Low-voltage operation from 1.8V to 5.5V makes this EEPROM compatible with modern low-power devices and systems.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical) enables quick updates to stored data.
  • Endurance: High data retention with a rated endurance of 1 million write cycles and a data retention period of 100 years, ensuring the reliability of stored information over time.
  • Operating Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in the PDIP (Plastic Dual Inline Package) format, with the part number AT24C32-10PI-1.8 indicating the PDIP package suitable for through-hole mounting.

Applications:

The AT24C32-10PI-1.8 EEPROM by Microchip Technology is versatile and can be used in various applications, including:

  • Consumer electronics for settings and preferences storage
  • Industrial and automation systems for configuration and calibration data
  • Medical devices requiring non-volatile memory storage
  • Automotive systems for storing sensor data and user settings
  • Telecommunications equipment for maintaining service-related information

With its robust design and compatibility with a wide range of devices, the AT24C32-10PI-1.8 EEPROM is an excellent choice for designers looking for a reliable and cost-effective data storage solution.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess