EN
  • EN
  • DE
  • IT

AT24C32D-STUM-T

Part No AT24C32D-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 1MHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 550ns
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 761912-AT24C32D-STUM-T
Popularity Medium
Supply and Demand Status Balance
Family Name AT24C32D
Introduction Date December 02, 1997
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AT24C32D-STUM-T CAD Model

Description

Microchip Technology AT24C32D-STUM-T EEPROM

The AT24C32D-STUM-T is a high-performance, 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer, Microchip Technology. Designed for optimal efficiency and reliability, this integrated circuit is ideal for a wide range of data storage applications where low-power and small footprint are essential.

Key Features:

  • Memory Size: 32-Kbits (4,096 x 8-bits).
  • Interface: I2C (2-wire) Serial Interface, supports standard and fast I2C protocol.
  • Speed: Fast data transfer rates up to 1MHz.
  • Voltage Range: Operates across a voltage range of 1.7V to 5.5V, providing flexibility for various system voltage levels.
  • Write Cycle Time: 5 ms write cycle time for efficient data handling.
  • Endurance: 1 Million write cycles and 100-year data retention for long-term reliability.
  • Package: 8-lead TSSOP package for compact integration.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.

Applications:

The AT24C32D-STUM-T is versatile and can be used in a variety of applications, including:

  • Portable devices where power efficiency is crucial.
  • Industrial and automotive applications that require robust performance in extreme conditions.
  • Consumer electronics that need reliable data storage.
  • Medical devices where precision and data integrity are paramount.
  • Networking equipment, for configuration and log storage.

Advantages:

This EEPROM device offers several advantages for designers and engineers:

  • Low-power consumption enhances battery life in portable applications.
  • Small package size enables integration into space-constrained designs.
  • High reliability ensures data is preserved even in the event of power loss.
  • Easy to use with a simple I2C interface, reducing development time and cost.

With the AT24C32D-STUM-T, Microchip Technology continues to provide innovative, high-quality memory solutions for a wide array of electronic systems, ensuring efficient operation and longevity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9577 $57.4620
145+ $0.7859 $113.9555
225+ $0.7613 $171.2925
305+ $0.7367 $224.6935
395+ $0.7122 $281.3190
530+ $0.6385 $338.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,735 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess