EN
  • EN
  • DE

AT24C512W-10SU-1.8

Part No AT24C512W-10SU-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C512
Standard Package 94 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565224-AT24C512W-10SU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C512W-10SU-1.8 CAD Model

Description

Product Overview: AT24C512W-10SU-1.8

The AT24C512W-10SU-1.8 is a high-performance, 512-Kbit Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications, including consumer electronics, industrial devices, and communication systems.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 512 Kbits (64 Kbytes), organized as 65,536 words of 8 bits each.
  • Operating Voltage: It operates at a low-voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable devices that require low power consumption.
  • Interface: Communication with the EEPROM is enabled through a two-wire serial interface, which is I²C compatible, allowing for easy integration into most microcontroller-based systems.
  • Speed: The AT24C512W-10SU-1.8 offers a fast write cycle time of 5 ms (max) and supports a clock frequency of up to 1 MHz, enabling quick data transfer and efficient operation.
  • Endurance: The device boasts a high data retention period, with a typical endurance of 1 million write cycles and a data retention of 100 years, ensuring data integrity over an extended period.
  • Package: It is available in a compact 8-lead SOIC (SU) package, catering to space-constrained applications without compromising on performance.

Applications

The AT24C512W-10SU-1.8 is versatile and can be used in various applications such as:

  • Smart cards and identification systems
  • Medical and healthcare equipment
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Data logging devices

In summary, the AT24C512W-10SU-1.8 EEPROM from Microchip Technology is a reliable and high-quality memory component that offers a combination of large capacity, low power operation, and robust performance, making it an excellent choice for designers looking to enhance their systems with a dependable storage solution.

You May Also Be Interested in

Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8660 $60.1860
50+ $2.3517 $117.5850
77+ $2.2781 $175.4137
105+ $2.2047 $231.4935
136+ $2.1312 $289.8432
182+ $1.9108 $347.7656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess