EN
  • EN
  • DE

AT24CS04-SSHM-T

Part No AT24CS04-SSHM-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24CS04
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862035-AT24CS04-SSHM-T
Ultra Librarian 3D Model Ultra Librarian AT24CS04-SSHM-T CAD Model

Description

Microchip Technology's AT24CS04-SSHM-T EEPROM

The AT24CS04-SSHM-T is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular model offers a storage capacity of 4-Kbit and is part of Microchip's extensive serial EEPROM product family.

Key Features

  • Memory Size: 4-Kbits (512 x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V
  • Max Clock Frequency: 1 MHz
  • Write Cycle Time: 5 ms (max)
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-SOIC

Designed for flexibility and convenience, the AT24CS04-SSHM-T supports a bidirectional data transfer protocol and is optimized for robust data retention and high write endurance. The device's low-voltage operation is ideal for battery-operated systems, making it a versatile choice for a wide array of applications.

Applications

The AT24CS04-SSHM-T is suitable for various applications, including:

  • Portable consumer devices
  • Medical devices
  • Industrial and control systems
  • Automotive applications
  • Smart cards

Reliability and Support

Microchip Technology's commitment to quality ensures that the AT24CS04-SSHM-T EEPROM provides a reliable storage solution for critical data. The device features a hardware write-protect pin to prevent accidental data alteration, and a pre-programmed, globally unique serial number for simplified device and data management.

Customers can rely on Microchip's excellent customer support and resources, including comprehensive datasheets, application notes, and design support, to facilitate seamless integration of the AT24CS04-SSHM-T into their projects.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6592 $52.7360
185+ $0.5409 $100.0665
290+ $0.5240 $151.9600
395+ $0.5071 $200.3045
510+ $0.4902 $250.0020
685+ $0.4395 $301.0575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,151 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess