EN
  • EN
  • DE

UCC3580N-4

Part No UCC3580N-4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM VM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8.5 V to 15 V
Duty Cycle 66%
Control Features Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 128050-UCC3580N-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3580N-4 CAD Model

Description

Introducing the UCC3580N-4 Power Factor Correction Controller from Texas Instruments

The UCC3580N-4 is a cutting-edge power factor correction (PFC) controller manufactured by Texas Instruments, designed to enhance the power efficiency and performance of a wide range of power supply systems. This innovative device is particularly suitable for AC/DC converters and off-line applications, where it helps in minimizing power losses and improving the overall power factor of the electrical system.

At the heart of the UCC3580N-4 lies an advanced control circuit that ensures optimal power factor correction by shaping the input current waveform to be in phase with the AC input voltage. This results in a near-unity power factor, which is highly desirable in both industrial and consumer electronic products. By doing so, the UCC3580N-4 not only helps in reducing energy consumption but also in meeting stringent regulatory standards for power quality.

The device operates in the critical conduction mode, which allows for zero voltage switching, leading to reduced switching losses and enabling the use of smaller, more efficient components. This mode of operation also allows the UCC3580N-4 to adapt to varying load conditions, ensuring consistent performance and reliability.

Equipped with a wide range of features, the UCC3580N-4 includes over-voltage, under-voltage, and over-current protection, safeguarding the power supply and the end equipment from potential damage. Additionally, the controller offers soft-start capability, which reduces stress on the power supply during startup, thereby extending the life of the system components.

The UCC3580N-4 is available in a compact, 16-pin DIP (Dual In-line Package) or surface-mount SOP (Small Outline Package), making it easy to integrate into various PCB designs. Its versatility and high performance make it an ideal choice for applications such as power adapters, telecommunication equipment, servers, and high-efficiency power supplies.

With the UCC3580N-4, Texas Instruments continues to demonstrate its commitment to providing advanced solutions for power management challenges. By integrating this PFC controller into your power supply design, you can achieve a high level of efficiency, compliance with global power standards, and a competitive edge in the marketplace.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess