EN
  • EN
  • DE

AT24CS64-MAHM-T

Part No AT24CS64-MAHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) I²C 8-UDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (2x3)
Family Name AT24CS64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24CS64-MAHM-TTR, 1611-AT24CS64-MAHM-TTR, 1611-AT24CS64-MAHM-TDKR-ND, AT24CS64-MAHM-TCT, 1611-AT24CS64-MAHM-TCT, 1611-AT24CS64-MAHM-TDKRINACTIVE, 1611-AT24CS64-MAHM-TTR-ND, 1611-AT24CS64-MAHM-TDKR, 1611-AT24CS64-MAHM-TTRINACTIVE, 1611-AT24CS64-MAHM-TCT-ND, AT24CS64-MAHM-TDKR, 1611-AT24CS64-MAHM-TCTINACTIVE
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862036-AT24CS64-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24CS64-MAHM-T CAD Model

Description

Product Overview: AT24CS64-MAHM-T from Microchip Technology

The AT24CS64-MAHM-T is a high-performance, 64-Kbit Serial EEPROM designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive EEPROM product line, which offers storage solutions with high reliability and low-power operation. The AT24CS64-MAHM-T is optimized for use in a wide range of applications, including consumer electronics, industrial, medical, and automotive systems, where efficient data storage is crucial.

Key Features

  • Memory Size: The device boasts a 64-Kbit (8,192 x 8) memory size, providing ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes an I²C-compatible (2-wire) serial interface, facilitating easy integration into most microcontroller-based systems with minimal pin count.
  • Speed: The EEPROM operates at clock frequencies up to 1 MHz, enabling fast data transfer and quick write speeds that enhance overall system performance.
  • Voltage Range: This device supports a wide voltage range from 1.7V to 5.5V, making it versatile for various operating conditions and compatible with both 3.3V and 5V systems.
  • Write Cycle Time: Features a 5 ms max write cycle time, allowing efficient write operations and rapid data logging capabilities.
  • Endurance: The EEPROM is rated for 1 million write cycles, ensuring a long operational lifespan and data integrity over extensive use.
  • Data Retention: Guarantees data retention for 100 years, offering a stable and reliable storage solution over the product's lifetime.
  • Package: Available in an 8-lead TSSOP package, the AT24CS64-MAHM-T is designed for space-conscious applications requiring a compact footprint.

Applications

The AT24CS64-MAHM-T is ideal for a variety of applications where reliable and durable non-volatile memory storage is needed. It can be used in portable devices, medical equipment, automotive systems, smart sensors, and industrial control systems, among others. Its robust design and compatibility with serial communication protocols make it a go-to choice for engineers and designers seeking a dependable EEPROM solution.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2631 $50.5240
100+ $1.0364 $103.6400
150+ $1.0040 $150.6000
210+ $0.9716 $204.0360
270+ $0.9392 $253.5840
360+ $0.8421 $303.1560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess