EN
  • EN
  • DE

AT24MAC602-MAHM-T

Part No AT24MAC602-MAHM-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-UDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT24MAC602
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24MAC602-MAHM-TCT-ND,AT24MAC602-MAHM-TCT,1611-AT24MAC602-MAHM-TTR,AT24MAC602-MAHM-TDKR,1611-AT24MAC602-MAHM-TCTINACTIVE,1611-AT24MAC602-MAHM-TTR-ND,1611-AT24MAC602-MAHM-TDKR,1611-AT24MAC602-MAHM-TDKR-ND,1611-AT24MAC602-MAHM-TDKRINACTIVE,AT24MAC602-MAHM-TTR,1611-AT24MAC602-MAHM-TTRINACTIVE,1611-AT24MAC602-MAHM-TCT
Standard Package 5,000
Win Source Part Number 1323246-AT24MAC602-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24MAC602-MAHM-T CAD Model

Description

Microchip Technology's AT24MAC602-MAHM-T Serial EEPROM

The AT24MAC602-MAHM-T is a highly versatile and reliable serial EEPROM device from Microchip Technology, designed to provide an efficient and secure way to store data in a wide range of electronic applications. This particular model comes in a compact 8-pad UDFN package, making it suitable for space-constrained designs.

This EEPROM device offers a substantial 2-Kbit (256 x 8) memory size, allowing for ample storage for configuration parameters, serial numbers, or calibration data. Its I2C-compatible (2-wire) serial interface ensures easy integration into most microcontroller-based systems, providing a straightforward communication protocol for reading and writing data.

One of the standout features of the AT24MAC602-MAHM-T is its built-in unique 128-bit serial number, which is pre-programmed into the chip. This unique identifier can be used for network node identification, inventory management, or as a means to enhance product traceability. Additionally, it aids in the protection against counterfeiting, ensuring authenticity in supply chains.

The device operates across a wide voltage range of 1.7V to 5.5V, making it compatible with both 3.3V and 5V systems. This flexibility is particularly advantageous for designers looking to create products that can adapt to varying power supply conditions. The operational temperature range of -40°C to +85°C allows the EEPROM to perform reliably in extreme environmental conditions, suitable for industrial and automotive applications.

For data protection, the AT24MAC602-MAHM-T includes a write protect pin that, when connected to ground, prevents unintended writes to the memory array, thus safeguarding the stored data. The device also features a hardware-configurable I2C address, allowing multiple EEPROMs to share the same bus without address conflicts.

In summary, the AT24MAC602-MAHM-T from Microchip Technology is a robust and secure memory solution that offers a unique serial number for enhanced security and traceability, flexible voltage operation, and reliable performance under varying environmental conditions. Its ease of integration and data protection features make it an ideal choice for a multitude of applications where reliable and secure data storage is paramount.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1258 $50.6610
110+ $0.9237 $101.6070
170+ $0.8949 $152.1330
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,150 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess