EN
  • EN
  • DE

AT25020AN-10SC-2.7

Part No AT25020AN-10SC-2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977071-AT25020AN-10SC-2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25020AN-10SC-2.7 CAD Model

Description

The AT25020AN-10SC-2.7 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage solutions across a wide range of applications. This EEPROM device offers a storage capacity of 2-Kbit, making it suitable for storing configuration settings, calibration data, and small application parameters that require frequent updating.

Key Features

  • Memory Size: 2-Kbit (256 x 8)
  • Operating Voltage: 2.7V to 5.5V, catering to low-power and standard applications
  • Write Cycle Time: 5 ms maximum, enabling efficient data management
  • Endurance: 1 million write cycles, ensuring data reliability and longevity
  • Data Retention: 100 years, offering long-term data preservation
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments
  • Interface Type: SPI (Serial Peripheral Interface), providing simple and fast communication with microcontrollers
  • Packaging: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package for easy PCB integration
  • Access Time: Fast access time for rapid data retrieval
  • Security: Write protect feature to prevent unintended data overwrites

Applications

The AT25020AN-10SC-2.7 EEPROM is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Networking Equipment

With its robust design and reliable performance, the AT25020AN-10SC-2.7 from Microchip Technology is an excellent choice for designers and engineers looking for a non-volatile memory solution that provides stability and durability in their electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess