EN
  • EN
  • DE

AT25020AN-SI27

Part No AT25020AN-SI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Integrated Circuit Memory AT25020/SO/AT25020AN/SI2.7 ATMEL EEPROM X8=256 SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046359-AT25020AN-SI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25020AN-SI27 CAD Model

Description

Microchip Technology's AT25020AN-SI27 EEPROM

The AT25020AN-SI27 is a high-performance, 2-Kbit SPI Serial EEPROM from the renowned manufacturer Microchip Technology. This compact memory module is an ideal solution for applications that require efficient data storage with the capability for fast and reliable data retrieval.

Designed with longevity and durability in mind, the AT25020AN-SI27 EEPROM is built to store data for extended periods, making it a perfect choice for a wide range of electronic devices. Whether it's used in industrial controls, medical equipment, automotive systems, or consumer electronics, this EEPROM provides stable performance and maintains data integrity even under harsh conditions.

Key Features:

  • Memory Size: The device offers a 2-Kbit (256 x 8) memory size, allowing for efficient storage of configuration and calibration data, or small application logs.
  • Communication Interface: It utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 20 MHz, enabling high-speed data transfer between the EEPROM and the host controller.
  • Supply Voltage: The AT25020AN-SI27 operates at a supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.
  • Write Cycle Time: The EEPROM boasts a write cycle time of 5 ms (typical), ensuring quick data updates and minimal system downtime.
  • Endurance: With an endurance of 1 million write cycles and a data retention period of 100 years, the device is reliable and suitable for applications that demand a high level of data security.
  • Package: This component is offered in an 8-lead SOIC package, which is widely used and easy to integrate into PCB designs.

The AT25020AN-SI27 also includes features such as byte and page write capability (up to 64 bytes), self-timed write cycle with auto-clear, and a write protect feature to prevent accidental data overwrites. With its low-power consumption and broad operating temperature range, this EEPROM is a resilient and versatile memory solution.

Microchip Technology's commitment to quality ensures that the AT25020AN-SI27 EEPROM meets the stringent requirements of modern electronics, providing designers with a reliable and cost-effective data storage option.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess