EN
  • EN
  • DE

AT25128AN-10SI-1.8

Part No AT25128AN-10SI-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT 20MHZ 8SOIC / EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V 8-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768911-AT25128AN-10SI-1.8
Popularity Medium
Supply and Demand Status Limited
Family Name AT25128A
Introduction Date July 07, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT25128AN-10SI-1.8 CAD Model

Description

Introducing the AT25128AN-10SI-1.8 Serial EEPROM

The AT25128AN-10SI-1.8 is a high-performance, 128-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This compact, non-volatile memory module is designed for a wide range of applications that require data storage that is both reliable and flexible.

With its SPI (Serial Peripheral Interface) compatibility, this EEPROM provides a simple and efficient method for data communication at a clock frequency of 10 MHz. The device operates at a supply voltage range of 1.7V to 5.5V, making it versatile for various low-power and standard applications.

Key Features:

  • Memory Size: 128-Kbit (16,384 x 8)
  • Write Protection: Software controlled write protection for the entire memory array.
  • Endurance: Capable of 1,000,000 write cycles with a data retention of 100 years, ensuring long-term reliability.
  • Operating Voltage: 1.7V to 5.5V, ideal for battery-operated and traditional powered devices.
  • Interface: Industry-standard SPI interface for high-speed data transfer.
  • Package: Available in an industrial-standard 8-lead SOIC package, suitable for surface-mount technology (SMT).
  • Temperature Range: Operational across the industrial temperature range (-40°C to +85°C).

The AT25128AN-10SI-1.8 is specifically engineered to provide a dependable storage solution that can easily be integrated into a variety of electronic systems, including industrial controls, medical devices, automotive applications, and consumer electronics. Its robust design ensures that data remains secure and intact even in harsh operating conditions.

Microchip Technology's commitment to quality means that the AT25128AN-10SI-1.8 is manufactured to the highest standards, offering designers and engineers a reliable and cost-effective solution for their data storage needs. Whether you are developing a sophisticated industrial system or a simple consumer product, this EEPROM can help you achieve your design objectives with efficiency and ease.

For detailed specifications, technical documentation, and support, visit Microchip Technology's official website or contact their customer service for assistance with integrating the AT25128AN-10SI-1.8 into your next project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess