EN
  • EN
  • DE

AT25128B-MAHL-T

Part No AT25128B-MAHL-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128KBIT SPI 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001220-AT25128B-MAHL-T
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number AT25128
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Ultra Librarian 3D Model Ultra Librarian AT25128B-MAHL-T CAD Model

Description

The AT25128B-MAHL-T is a high-performance 32K x 8 SPI Serial EEPROM from Microchip Technology, designed for data storage in a wide range of industrial, automotive, and consumer applications. This device is part of Microchip's extensive EEPROM product line, offering a reliable and flexible non-volatile memory solution.

Key Features

  • Memory Size: 256 Kbit (32,768 x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 1.8V to 5.5V, accommodating a broad range of applications.
  • High-Speed Clock Frequency: Up to 20 MHz, enabling swift data access.
  • Write Cycle Time: 5 ms (max), providing efficient write operations.
  • Endurance: 1 Million Write Cycles, ensuring long-term reliability.
  • Data Retention: 100 Years, guaranteeing data preservation over an extended period.
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments.
  • Packaging: 8-lead SOIC, designed for easy integration into various circuit designs.

Applications

The AT25128B-MAHL-T is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Consumer electronics

Product Advantages

Microchip Technology's AT25128B-MAHL-T EEPROM provides several advantages for system designers, including:

  • Low-power consumption, which is critical for battery-operated and power-sensitive applications.
  • Robust data security features, such as write protection mechanisms, to prevent accidental data corruption.
  • Flexibility with SPI interface, allowing for easy integration with microcontrollers and other digital systems.
  • Compact form factor, making it suitable for space-constrained applications.

With its combination of high reliability, extensive endurance, and wide operating range, the AT25128B-MAHL-T is an excellent choice for designers looking for a dependable EEPROM memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess