EN
  • EN
  • DE

AT25160B-XPDGV-T

Part No AT25160B-XPDGV-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT SPI 5MHZ 8TSSOP / EEPROM Memory IC 16Kbit SPI 5 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT25160
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862053-AT25160B-XPDGV-T
Ultra Librarian 3D Model Ultra Librarian AT25160B-XPDGV-T CAD Model

Description

Microchip Technology AT25160B-XPDGV-T SPI Serial EEPROM

The AT25160B-XPDGV-T is a high-performance, 16-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology. Designed for robust data storage and retrieval in a wide range of applications, this EEPROM device utilizes the industry-standard Serial Peripheral Interface (SPI) to ensure compatibility with a broad array of microcontrollers and digital systems.

This memory chip offers a flexible, non-volatile storage solution that can retain data without power, making it ideal for configuration settings, device calibration data, and other critical information that must be preserved across power cycles. With its 2.5V to 5.5V operating voltage range, the AT25160B-XPDGV-T is versatile and can be integrated into systems that operate on various power levels.

The AT25160B-XPDGV-T comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is highly favored for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for portable and miniature devices.

Key features of the AT25160B-XPDGV-T include:

  • 16-Kbit (2,048 x 8) SPI-compatible serial EEPROM
  • Write protection mechanisms to prevent inadvertent data changes
  • High endurance with 1 Million write cycles per byte
  • Long data retention of over 100 years
  • Fast data transfer rates supporting SPI clock frequencies up to 20 MHz
  • Self-timed write cycle with auto-clear
  • Sequential read function for efficient data access

The AT25160B-XPDGV-T is an excellent choice for applications in the automotive, industrial, consumer electronics, and telecommunications sectors, where reliable and persistent data storage is a must. Its robust design and adherence to stringent quality standards reflect Microchip Technology's commitment to providing industry-leading memory solutions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess