The AT25256AWSQ27 is a high-performance, 256-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for a wide range of applications requiring efficient non-volatile data storage. This EEPROM operates with a Serial Peripheral Interface (SPI), providing a simple and effective method for data communication.
Key Features:
- Memory Size: 256 Kbits (32,768 x 8) provides ample space for user data storage, configuration settings, or device calibration information.
- Write Protection: The device includes hardware and software write-protection features, including a Write Protect (WP) pin and write-protect bits for lower or upper-quarter array segments.
- High-Speed Operation: Fast data transfer rates are supported, with clock frequencies up to 20 MHz for rapid read/write cycles.
- Low-Power Consumption: Designed for power-sensitive applications, the AT25256AWSQ27 offers low-power consumption in both active and standby modes.
- Wide Operating Voltage Range: The device operates across a voltage range of 1.8V to 5.5V, making it versatile for various system voltage levels.
- Extended Temperature Range: Reliable operation is guaranteed over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
- Data Retention: Data is preserved for over 100 years, and the EEPROM supports a minimum of 1 million write cycles, providing robust data integrity over time.
Applications:
The AT25256AWSQ27 is suitable for a diverse range of applications, including:
- Industrial control systems
- Medical devices
- Automotive electronics
- Consumer electronics
- Internet of Things (IoT) devices
With its robust design and flexible features, the Microchip Technology's AT25256AWSQ27 EEPROM is an excellent choice for designers looking to incorporate reliable data storage into their electronic systems. Its compatibility with SPI protocol ensures easy integration into existing hardware architectures.